NXP Semiconductors Pressure Sensor, 100-450Kpa, Qfn-24; Pressure Type Nxp FXTH870511DT1

Description
PRESSURE SENSOR, 100-450KPA, QFN-24; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:450kPa; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100-450KPA, QFN-24; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:450kPa; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100-450Kpa, Qfn-24; Pressure Type Nxp - 67X4107 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100-450Kpa, Qfn-24; Pressure Type Nxp
67X4107
Pressure Sensor, 100-450Kpa, Qfn-24; Pressure Type Nxp 67X4107
PRESSURE SENSOR, 100-450KPA, QFN-24; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:450kPa; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes

PRESSURE SENSOR, 100-450KPA, QFN-24; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:450kPa; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 67X4107
Product Name Pressure Sensor, 100-450Kpa, Qfn-24; Pressure Type Nxp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S3922-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details