Manufacturer: NXP USA Inc.
Win Source Part Number: 1336565-FXPS7115DI4T
Category: Sensors, Transducers>Pressure
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Standard Package: 2,000
Output Type: I2C
Output: 32 b
Accuracy: ±0.25PSI (±1.75kPa)
Pressure Type: Absolute
Operating Pressure: 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa)
Port Style: No Port
Maximum Pressure: 21.76PSI (150kPa)
Voltage - Supply: 3.1V ~ 5.25V
Supplier Device Package: 16-HQFN (4x4)
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: 16-QFN Exposed Pad
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: 568-FXPS7115DI4T1TR,
Base Product Number: FXPS71
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
SENSOR 16.68PSIA 32BIT 16HQFN
PRESSURE SENSOR, 115KPA, -40 TO 130DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1336565-FXPS7115DI4T1 | FXPS7115DI4T1 | 41AH1941 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 115Kpa, -40 To 130Deg C Rohs Compliant Nxp |
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | Surface Mount (SMD); 16-QFN Exposed Pad | ||
| Packing Method | Tape Reel; Reel - TR |