NXP Semiconductors Sensors, Transducers Motion Sensors Accelerometers FXLS8974CFR3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Motion Sensors Accelerometers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Digital Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1.6kHz Voltage - Supply: 1.71V ~ 3.6V Output Type: I²C, SPI
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Motion Sensors Accelerometers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Digital Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1.6kHz Voltage - Supply: 1.71V ~ 3.6V Output Type: I²C, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Motion Sensors Accelerometers -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Motion Sensors Accelerometers
Sensors, Transducers Motion Sensors Accelerometers
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Motion Sensors Accelerometers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Digital Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1.6kHz Voltage - Supply: 1.71V ~ 3.6V Output Type: I²C, SPI

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Sensors, Transducers Motion Sensors Accelerometers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Digital
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 1.6kHz
Voltage - Supply: 1.71V ~ 3.6V
Output Type: I²C, SPI

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
FXLS8974CFR3
Sensors, Transducers - Motion Sensors - Accelerometers FXLS8974CFR3
IC 3-AXIS ACCELEROMETER 10-DFN

IC 3-AXIS ACCELEROMETER 10-DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number FXLS8974CFR3
Product Name Sensors, Transducers Motion Sensors Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 2 to 16 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details