ACCELEROMETER, 3-AXIS, DIGITAL, QFN-16, FULL REEL; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.95V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; Sensitivity Min:-RoHS Compliant: Yes
MEMS Accelerometer, 3-Axis, Digital, X, Y, Z, 2g, 4g, 8g, QFN, 3.6 V, 1.95 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 96W1146 | 29X1568 |
| Product Name | Accelerometer, 3-Axis, Digital, Qfn-16, Full Reel; Mems Sensor Output Nxp | Mems Accelerometer, 3-Axis, Digital, X, Y, Z, 2G, 4G, 8G, Qfn, 3.6 V, 1.95 V Rohs Compliant Nxp |
| Sensor Type | Acceleration Sensors | Acceleration Sensors |