Win Source Part Number: 1378434-FRDM-KE02Z40
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 51 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Series: Kinetis
Package: Box
Product Status: Active
Base Product Number: FRDM-KE02
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 3A991A2
Core Processor: ARM® Cortex®-M0+
Utilized IC / Part: KE02
Platform: Freedom
Contents: Board(s)
Suggested Programming Environment: CodeWarrior, IAR EW, Keil MDK, Rowley Crossworks, TrueSTUDIO
Interconnect System: Arduino R3 Shield
Board Type: Evaluation Platform
KE02 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Development Boards & Kits - ARM Freedom Development Board for Kinetis KE02 (40 MHz) MCUs
Development Boards & Kits - ARM Freedom Development Board for Kinetis KE02 (40 MHz) MCUs
DEV BOARD, KE02 SERIES MCU; Silicon Manufacturer:NXP; Core Architecture:ARM; Core Sub-Architecture:Cor
FREEDOM KE02 EVAL BRD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1378434-FRDM-KE02Z40M | FRDM-KE02Z40M-ND | FRDM-KE02Z40M | 45X4095 | FRDM-KE02Z40M |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Dev Board, Ke02 Series Mcu; Silicon Manufacturer Nxp | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |