NXP Semiconductors Embedded MCU, DSP Evaluation Boards FRDM-KE02Z

Description
KE02 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
KE02 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - FRDM-KE02Z-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
FRDM-KE02Z-ND
Embedded MCU, DSP Evaluation Boards FRDM-KE02Z-ND
KE02 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

KE02 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - FRDM-KE02Z - 872260-FRDM-KE02Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - FRDM-KE02Z
872260-FRDM-KE02Z
Evaluation Boards - Embedded - MCU, DSP - FRDM-KE02Z 872260-FRDM-KE02Z
Manufacturer: NXP Win Source Part Number: 872260-FRDM-KE02Z Series: Kinetis Features: KE02 Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board Core Processor: ARM® Cortex®-M0+ Package: Box Mounting: Fixed Part Status: Obsolete Categories: Development Boards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150

Manufacturer: NXP
Win Source Part Number: 872260-FRDM-KE02Z
Series: Kinetis
Features: KE02 Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Core Processor: ARM® Cortex®-M0+
Package: Box
Mounting: Fixed
Part Status: Obsolete
Categories: Development Boards
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150

Buy Now Datasheet
Cortex M0+, Kinetis, Ke02Z, Freedom Dev Board; Silicon Manufacturer Nxp - 97W2173 - Newark, An Avnet Company
Chicago, IL, United States
Cortex M0+, Kinetis, Ke02Z, Freedom Dev Board; Silicon Manufacturer Nxp
97W2173
Cortex M0+, Kinetis, Ke02Z, Freedom Dev Board; Silicon Manufacturer Nxp 97W2173
CORTEX M0+, KINETIS, KE02Z, FREEDOM DEV BOARD; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Kinetis - E; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0+; Silicon Core Number:KE02Z64VQH2 RoHS Compliant: Yes

CORTEX M0+, KINETIS, KE02Z, FREEDOM DEV BOARD; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Kinetis - E; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:KE02Z64VQH2 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - FRDM-KE02Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
FRDM-KE02Z
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards FRDM-KE02Z
FREEDOM KE02 EVAL BRD

FREEDOM KE02 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number FRDM-KE02Z-ND 872260-FRDM-KE02Z 97W2173 FRDM-KE02Z
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - FRDM-KE02Z Cortex M0+, Kinetis, Ke02Z, Freedom Dev Board; Silicon Manufacturer Nxp Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer NXP USA INC.; Other NXP; Other Freedom; Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,TCN2-45+,FV1206-1,50 OHM - TB-380+ - Mini-Circuits
Specs
Category Developement Board
View Details