NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP FRDM-K82F

Description
Win Source Part Number: 1228415-FRDM-K82F Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Kinetis Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Tray Standard Package: 1 Contents: Board(s) Utilized IC / Part: K80, K81, K82 Board Type: Evaluation Platform Platform: Freedom Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327211598 Base Product Number: FRDM-K82 Suggested Programming Environment: Mbed-Enabled Interconnect System: Arduino R3 Shield
Request a Quote Datasheet
Description
Win Source Part Number: 1228415-FRDM-K82F Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Kinetis Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Tray Standard Package: 1 Contents: Board(s) Utilized IC / Part: K80, K81, K82 Board Type: Evaluation Platform Platform: Freedom Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327211598 Base Product Number: FRDM-K82 Suggested Programming Environment: Mbed-Enabled Interconnect System: Arduino R3 Shield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1228415-FRDM-K82F - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1228415-FRDM-K82F
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1228415-FRDM-K82F
Win Source Part Number: 1228415-FRDM-K82F Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Kinetis Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Tray Standard Package: 1 Contents: Board(s) Utilized IC / Part: K80, K81, K82 Board Type: Evaluation Platform Platform: Freedom Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327211598 Base Product Number: FRDM-K82 Suggested Programming Environment: Mbed-Enabled Interconnect System: Arduino R3 Shield

Win Source Part Number: 1228415-FRDM-K82F
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Kinetis
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Tray
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: K80, K81, K82
Board Type: Evaluation Platform
Platform: Freedom
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935327211598
Base Product Number: FRDM-K82
Suggested Programming Environment: Mbed-Enabled
Interconnect System: Arduino R3 Shield

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - FRDM-K82F-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
FRDM-K82F-ND
Embedded MCU, DSP Evaluation Boards FRDM-K82F-ND
K80, K81, K82 Freedom Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

K80, K81, K82 Freedom Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
FRDM-K82F
Development Boards & Kits - ARM FRDM-K82F
Development Boards & Kits - ARM Freedom Development Board for Kinetis K80, K81 and K82 MCUs

Development Boards & Kits - ARM Freedom Development Board for Kinetis K80, K81 and K82 MCUs

Buy Now
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
FRDM-K82F
Development Boards & Kits - ARM FRDM-K82F
Development Boards & Kits - ARM Freedom Development Board for Kinetis K80, K81 and K82 MCUs

Development Boards & Kits - ARM Freedom Development Board for Kinetis K80, K81 and K82 MCUs

Buy Now
Dev Board, K80/1/2 Freedom; Silicon Manufacturer Nxp - 72Y1935 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, K80/1/2 Freedom; Silicon Manufacturer Nxp
72Y1935
Dev Board, K80/1/2 Freedom; Silicon Manufacturer Nxp 72Y1935
DEV BOARD, K80/1/2 FREEDOM; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Kinetis - K80; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4F; Silicon Core Number:MK82FN256VLL1 5; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, K80/1/2 FREEDOM; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Kinetis - K80; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4F; Silicon Core Number:MK82FN256VLL15; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - FRDM-K82F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
FRDM-K82F
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards FRDM-K82F
FREEDOM K80/K81/K82 EVAL BRD

FREEDOM K80/K81/K82 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1228415-FRDM-K82F FRDM-K82F-ND FRDM-K82F 72Y1935 FRDM-K82F
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Dev Board, K80/1/2 Freedom; Silicon Manufacturer Nxp Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products