NXP Semiconductors SMD 2A EMI RFI Filter EXCCET103U

Description
EMI Filter RC-Circuit 25dB 2A 50VDC J-Bend SMD T/R Product overview: EXCCET103U from NXP Semiconductors is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXCCET103U can be used for catalog matching and distributor lookup.
Request a Quote
Description
EMI Filter RC-Circuit 25dB 2A 50VDC J-Bend SMD T/R Product overview: EXCCET103U from NXP Semiconductors is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXCCET103U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 2A EMI RFI Filter - 835-EXCCET103U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A EMI RFI Filter
835-EXCCET103U
SMD 2A EMI RFI Filter 835-EXCCET103U
EMI Filter RC-Circuit 25dB 2A 50VDC J-Bend SMD T/R Product overview: EXCCET103U from NXP Semiconductors is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXCCET103U can be used for catalog matching and distributor lookup.

EMI Filter RC-Circuit 25dB 2A 50VDC J-Bend SMD T/R Product overview: EXCCET103U from NXP Semiconductors is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXCCET103U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-EXCCET103U
Product Name SMD 2A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - HSP43168VC-40 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details