The XDP512 is an evaluation board designed for the NXP MC9S12XDP512 microcontroller, part of the S12XD family. It features a built-in USB to Background Debug Mode (BDM) interface, facilitating easy programming and debugging. The board supports various S12/S12X derivatives, making it versatile for evaluating different microcontrollers within this family. The evaluation board is compatible with lead-free Softec Microcontroller Personality Boards (SMPBs) and can be used as a standalone development tool or as a daughter card. It includes a zero insertion force (ZIF) socket, a BDM connector, and a prototype connector ring, allowing for flexible integration with other tools. The board is configured for oscillator operation and supports user-supplied clock oscillators. Engineers looking for a reliable platform to evaluate the MC9S12XDP512 and other S12/S12X family members may find this evaluation board suitable for their development needs.
MC9S12XDT512 HCS12X HCS12X MCU 16-Bit Embedded Evaluation Board
XDP512, BUILT IN USB TO BDM, EVALUATION BOARD; Silicon Manufacturer:NXP; No. of Bits:16bit; Silicon Family Name:S12XD; Core Architecture:S12; Core Sub-Architecture:S12
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | EVB9S12XDP512E-ND | 51M5118 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Xdp512, Built In Usb To Bdm, Evaluation Board; Silicon Manufacturer Nxp |
| Manufacturer | NXP USA INC.; Other | NXP; Other |