MCU 32BIT ENERGY METER 32HVQFN
MCU 32BIT ENERGY METER 32HVQFN
MCU 32BIT ENERGY METER 32HVQFN
MCU 32BIT ENERGY METER 32HVQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EM783-SPE-ND | EM783-SPE | EM783-SPE | EM783-SPE |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 2.6 to 3.6 volts | 2.6 to 3.6 volts | ||
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART | ||
| Package Type | Other; 32-VQFN Exposed Pad | Other; 32-VQFN Exposed Pad |