Manufacturer: NXP
Win Source Part Number: 203502-E13005-1
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Power - Max: 75W
Voltage - Collector Emitter Breakdown (Max): 400V
Current - Collector (Ic) (Max): 4A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 4A
Current - Collector Cutoff (Max): 100μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 2A, 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 203502-E13005-1 |
| Product Name | Discrete Semiconductor Products |