NXP Semiconductors Embedded - Embedded - Microcontrollers - DSPCOMMPARALLELE DSPCOMMPARALLELE

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223133-DSPCOMMPARAL LELE Packaging: Bulk Interface: Parallel Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): DSPCOMMPARALLELE.; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Hardware RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223133-DSPCOMMPARAL LELE Packaging: Bulk Interface: Parallel Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): DSPCOMMPARALLELE.; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Hardware RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPCOMMPARALLELE - 1223133-DSPCOMMPARALLELE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPCOMMPARALLELE
1223133-DSPCOMMPARALLELE
Embedded - Embedded - Microcontrollers - DSPCOMMPARALLELE 1223133-DSPCOMMPARALLELE
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223133-DSPCOMMPARAL LELE Packaging: Bulk Interface: Parallel Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): DSPCOMMPARALLELE.; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Hardware RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Evaluation Kit: Yes

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223133-DSPCOMMPARALLELE
Packaging: Bulk
Interface: Parallel
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): DSPCOMMPARALLELE.;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Hardware
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1223133-DSPCOMMPARALLELE
Product Name Embedded - Embedded - Microcontrollers - DSPCOMMPARALLELE
Serial Interface Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Microcontrollers - C161PIL25MCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers