Win Source Part Number: 1346166-DSPAUDIOEVMM
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: DSP
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: DSP563xx
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: DSPAUDIOEVMMB1
Product Status: Not For New Designs
DSP563XX EVAL BRD
EVALUATION BOARD; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Symphony - DSP563xx; Core Architecture:DSP; Core Sub-Architecture:DSP
Audio IC Development Tools DSP563XX MOTHERBOARD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1346166-DSPAUDIOEVMMB1E | DSPAUDIOEVMMB1E | 80P3362 | DSPAUDIOEVMMB1E |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Evaluation Board; Silicon Manufacturer Nxp | Audio IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |