NXP Semiconductors 200MHZ Dsp DSPA56720AG

Description
DSP, 24-EXT BIT, 200MHZ PQFP144 Product overview: DSPA56720AG from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56720AG can be used for catalog matching and distributor lookup.
Request a Quote
Description
DSP, 24-EXT BIT, 200MHZ PQFP144 Product overview: DSPA56720AG from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56720AG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200MHZ Dsp - 698-DSPA56720AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DSP, 24-EXT BIT, 200MHZ PQFP144 Product overview: DSPA56720AG from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56720AG can be used for catalog matching and distributor lookup.

DSP, 24-EXT BIT, 200MHZ PQFP144 Product overview: DSPA56720AG from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56720AG can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56720AG
254480-DSPA56720AG
Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56720AG 254480-DSPA56720AG
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 254480-DSPA56720AG Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 254480-DSPA56720AG
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - DSPA56720AG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSPA56720AG
DSP (Digital Signal Processors) DSPA56720AG
DSP, 24-EXT BIT, 200MHZ PQFP144

DSP, 24-EXT BIT, 200MHZ PQFP144

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DSPA56720AG 254480-DSPA56720AG DSPA56720AG
Product Name 200MHZ Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56720AG DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor - SM320C6678ACYPW - Texas Instruments
Specs
Supply Voltage 1.5V; 1.8V
Features Embedded Timers
Package Type Other; FCBGA
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - HD64413ASFI - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; QFP176
View Details