NXP Semiconductors Automotive 24bit 181MHz Dsp DSPA56371AF180

Description
DSP Fixed-Point 24bit 181MHz 181MIPS Automotive AEC-Q100 80-Pin LQFP Tray Product overview: DSPA56371AF180 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 24bit, 181MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 24bit, 181MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56371AF180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DSP Fixed-Point 24bit 181MHz 181MIPS Automotive AEC-Q100 80-Pin LQFP Tray Product overview: DSPA56371AF180 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 24bit, 181MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 24bit, 181MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56371AF180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 24bit 181MHz Dsp
698-DSPA56371AF180
Automotive 24bit 181MHz Dsp 698-DSPA56371AF180
DSP Fixed-Point 24bit 181MHz 181MIPS Automotive AEC-Q100 80-Pin LQFP Tray Product overview: DSPA56371AF180 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 24bit, 181MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 24bit, 181MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56371AF180 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 24bit 181MHz 181MIPS Automotive AEC-Q100 80-Pin LQFP Tray Product overview: DSPA56371AF180 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 24bit, 181MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 24bit, 181MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56371AF180 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DSPA56371AF180 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSPA56371AF180
DSP (Digital Signal Processors) DSPA56371AF180
DSP, 24 BIT SIZE PQFP80

DSP, 24 BIT SIZE PQFP80

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DSPA56371AF180 DSPA56371AF180
Product Name Automotive 24bit 181MHz Dsp DSP (Digital Signal Processors)
Data Bus 24-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
Low-Power QFN Dsp - 698-CS48L32-CNZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Interface Type Quad-SPI, SPI
View Details
5 suppliers
DSP (Digital Signal Processors) - DSPIC30F601120EPF-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details