NXP Semiconductors Dsp DSPA56370AF

Description
DIGITAL SIGNAL PROCESSOR Product overview: DSPA56370AF from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56370AF can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIGITAL SIGNAL PROCESSOR Product overview: DSPA56370AF from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56370AF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIGITAL SIGNAL PROCESSOR Product overview: DSPA56370AF from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56370AF can be used for catalog matching and distributor lookup.

DIGITAL SIGNAL PROCESSOR Product overview: DSPA56370AF from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPA56370AF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56370AF
254478-DSPA56370AF
Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56370AF 254478-DSPA56370AF
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 254478-DSPA56370AF Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 254478-DSPA56370AF
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - DSPA56370AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSPA56370AF
DSP (Digital Signal Processors) DSPA56370AF
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DSPA56370AF 254478-DSPA56370AF DSPA56370AF
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56370AF DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Data Bus 32-Bit
Supply Voltage 1.30V
Clock Speed 216 MHz
View Details
Embedded - DSP (Digital Signal Processors) - 5962-9800302HXA - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type DMA, HPI, Link Port, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details