NXP Semiconductors Microcontrollers DSP56F827FG80E

Description
56800 56F8xx Microcontroller IC 16-Bit 80MHz 128KB (64K x 16) FLASH 128-LQFP (14x20)
Request a Quote Datasheet
Description
56800 56F8xx Microcontroller IC 16-Bit 80MHz 128KB (64K x 16) FLASH 128-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSP56F827FG80E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DSP56F827FG80E-ND
Microcontrollers DSP56F827FG80E-ND
56800 56F8xx Microcontroller IC 16-Bit 80MHz 128KB (64K x 16) FLASH 128-LQFP (14x20)

56800 56F8xx Microcontroller IC 16-Bit 80MHz 128KB (64K x 16) FLASH 128-LQFP (14x20)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSP56F827FG80E
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSP56F827FG80E
IC MCU 16BIT 128KB FLASH 128LQFP Product overview: DSP56F827FG80E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F827FG80E can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 128LQFP Product overview: DSP56F827FG80E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F827FG80E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSP56F827FG80E - 085096-DSP56F827FG80E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSP56F827FG80E
085096-DSP56F827FG80E
Embedded - Embedded - Microcontrollers - DSP56F827FG80E 085096-DSP56F827FG80E
Manufacturer: NXP Win Source Part Number: 085096-DSP56F827FG80 E Packaging: Tray Core Processor: 56800 Number of I/O: 64 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (14x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 16-Bit Data RAM Size: 4K x 16 Alternative Parts (Cross-Reference): R5F3651TDFC#U0; DSP56F827FG80; MC56F8135VFGE; DSP56F827FG80E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 085096-DSP56F827FG80E
Packaging: Tray
Core Processor: 56800
Number of I/O: 64
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-LQFP (14x20)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 16
Alternative Parts (Cross-Reference): R5F3651TDFC#U0; DSP56F827FG80; MC56F8135VFGE; DSP56F827FG80E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - DSP56F827FG80E - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSP56F827FG80E
Microcontrollers DSP56F827FG80E
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - DSP56F827FG80E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSP56F827FG80E
Microcontrollers DSP56F827FG80E
56800 56F8xx Microcontroller IC 16-Bit 80MHz 128KB (64K x 16) FLASH 128-LQFP (14x20)

56800 56F8xx Microcontroller IC 16-Bit 80MHz 128KB (64K x 16) FLASH 128-LQFP (14x20)

Buy Now Datasheet
Microcontrollers - DSP56F827FG80E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSP56F827FG80E
Microcontrollers DSP56F827FG80E
56800 56F8xx Microcontroller IC 16-Bit 80MHz 128KB (64K x 16) FLASH 128-LQFP (14x20)

56800 56F8xx Microcontroller IC 16-Bit 80MHz 128KB (64K x 16) FLASH 128-LQFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - DSP56F827FG80E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSP56F827FG80E
Embedded - Microcontrollers DSP56F827FG80E
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSP56F827FG80E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSP56F827FG80E
Integrated Circuits (ICs) - Embedded - Microcontrollers DSP56F827FG80E
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSP56F827FG80E-ND 685-DSP56F827FG80E 085096-DSP56F827FG80E DSP56F827FG80E DSP56F827FG80E DSP56F827FG80E DSP56F827FG80E DSP56F827FG80E
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSP56F827FG80E Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 80 MHz 800 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 10x12b
RAM 4 KB 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers