NXP Semiconductors Microcontrollers DSP56F807PY80

Description
IC MCU 16BIT 120KB FLASH 160LQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 120KB FLASH 160LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSP56F807PY80-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DSP56F807PY80-ND
Microcontrollers DSP56F807PY80-ND
IC MCU 16BIT 120KB FLASH 160LQFP

IC MCU 16BIT 120KB FLASH 160LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - DSP56F807PY80 - 203466-DSP56F807PY80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSP56F807PY80
203466-DSP56F807PY80
Embedded - Embedded - Microcontrollers - DSP56F807PY80 203466-DSP56F807PY80
Manufacturer: NXP Win Source Part Number: 203466-DSP56F807PY80 Packaging: Tray Core Processor: 56800 Number of I/O: 32 Program Memory Size: 120KB (60K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 160-LQFP (24x24) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 16 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 203466-DSP56F807PY80
Packaging: Tray
Core Processor: 56800
Number of I/O: 32
Program Memory Size: 120KB (60K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 160-LQFP (24x24)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 16
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 120KB Embedded Microcontroller MCU - 685-DSP56F807PY80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 120KB Embedded Microcontroller MCU
685-DSP56F807PY80
16-bit 16BIT 120KB Embedded Microcontroller MCU 685-DSP56F807PY80
IC MCU 16BIT 120KB FLASH 160LQFP Product overview: DSP56F807PY80 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 120KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 120KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F807PY80 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 120KB FLASH 160LQFP Product overview: DSP56F807PY80 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 120KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 120KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F807PY80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSP56F807PY80-ND 203466-DSP56F807PY80 685-DSP56F807PY80
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - DSP56F807PY80 16-bit 16BIT 120KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit 16 Bit
Clock Speed 80 MHz 80 MHz
Bits Other; A/D 16x12b
RAM 6 KB 120 KB 4 KB
ROM 120 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details