Manufacturer: NXP
Win Source Part Number: 203465-DSP56F805FV80
Packaging: Tray
Core Processor: 56800
Number of I/O: 32
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: External
Family Name: DSP56F805
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 16
Alternative Parts (Cross-Reference): M30878MHA-XXXGP; M3087BMHA-XXXGP; M3087BMJA-XXXGP; M30878MH-XXXGP;
Introduction Date: June 16, 2005
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)
IC MCU 16BIT 64KB FLASH 144LQFP Product overview: DSP56F805FV80E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F805FV80E can be used for catalog matching and distributor lookup.
IC MCU 16BIT 64KB FLASH 144LQFP
IC MCU 16BIT 64KB FLASH 144LQFP
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)
IC MCU 16BIT 64KB FLASH 144LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 203465-DSP56F805FV80E | DSP56F805FV80E-ND | 685-DSP56F805FV80E | DSP56F805FV80E | DSP56F805FV80E | DSP56F805FV80E | DSP56F805FV80E |
| Product Name | Embedded - Embedded - Microcontrollers - DSP56F805FV80E | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active | ||||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| RAM | 64 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |