NXP Semiconductors Microcontrollers DSP56F805FV80

Description
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSP56F805FV80-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DSP56F805FV80-ND
Microcontrollers DSP56F805FV80-ND
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - DSP56F805FV80 - 814233-DSP56F805FV80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSP56F805FV80
814233-DSP56F805FV80
Embedded - Embedded - Microcontrollers - DSP56F805FV80 814233-DSP56F805FV80
Manufacturer: NXP USA Inc. Win Source Part Number: 814233-DSP56F805FV80 Packaging: Tray Mounting Style: SMD Core Processor: 56800 Speed: 80MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 2K x 16 Data Converters: A/D 8x12b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Part Number Series: DSP56F805 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 814233-DSP56F805FV80
Packaging: Tray
Mounting Style: SMD
Core Processor: 56800
Speed: 80MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 8x12b
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: DSP56F805
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-DSP56F805FV80
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-DSP56F805FV80
IC MCU 16BIT 64KB FLASH 144LQFP Product overview: DSP56F805FV80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F805FV80 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 144LQFP Product overview: DSP56F805FV80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F805FV80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20) - 568-DSP56F805FV80 - Utmel Electronic Limited
Hong Kong, China
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)
568-DSP56F805FV80
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20) 568-DSP56F805FV80
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

Supplier's Site
Microcontrollers - DSP56F805FV80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSP56F805FV80
Microcontrollers DSP56F805FV80
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - DSP56F805FV80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSP56F805FV80
Embedded - Microcontrollers DSP56F805FV80
IC MCU 16BIT 64KB FLASH 144LQFP

IC MCU 16BIT 64KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSP56F805FV80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSP56F805FV80
Integrated Circuits (ICs) - Embedded - Microcontrollers DSP56F805FV80
IC MCU 16BIT 64KB FLASH 144LQFP

IC MCU 16BIT 64KB FLASH 144LQFP

Supplier's Site
Microcontrollers - DSP56F805FV80 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSP56F805FV80
Microcontrollers DSP56F805FV80
IC MCU 16BIT 64KB FLASH 144LQFP

IC MCU 16BIT 64KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSP56F805FV80-ND 814233-DSP56F805FV80 685-DSP56F805FV80 568-DSP56F805FV80 DSP56F805FV80 DSP56F805FV80 DSP56F805FV80 DSP56F805FV80
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - DSP56F805FV80 16-bit 16BIT 64KB Embedded Microcontroller MCU 56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20) Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 8x12b
RAM 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details