NXP Semiconductors Embedded - Embedded - Microcontrollers - DSP56F803BU80E DSP56F803BU80E

Description
Manufacturer: NXP Win Source Part Number: 085433-DSP56F803BU80 E Packaging: Tray Core Processor: 56800 Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Family Name: DSP56F803 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 16 Alternative Parts (Cross-Reference): DSPIC33EP256MU810-I/ PF; dsPIC30F3011ATP-E/PF ; dsPIC30F3011BTP-E/PF ; MB96F647RBPMC-GSE2; Introduction Date: June 28, 2005 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 085433-DSP56F803BU80 E Packaging: Tray Core Processor: 56800 Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Family Name: DSP56F803 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 16 Alternative Parts (Cross-Reference): DSPIC33EP256MU810-I/ PF; dsPIC30F3011ATP-E/PF ; dsPIC30F3011BTP-E/PF ; MB96F647RBPMC-GSE2; Introduction Date: June 28, 2005 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSP56F803BU80E is a 16-bit microcontroller from Freescale Semiconductor, featuring 64KB of Flash memory and packaged in a low-profile plastic quad flat pack (LQFP) with 100 pins. It operates within a supply voltage range of 3.0 to 3.6 V and is designed for applications requiring efficient processing capabilities. The device's thermal performance is influenced by the ambient temperature and the thermal resistance characteristics of the package, which can be optimized through various cooling methods. This microcontroller is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The DSP56F803BU80E is a 16-bit microcontroller from Freescale Semiconductor, featuring 64KB of Flash memory and packaged in a low-profile plastic quad flat pack (LQFP) with 100 pins. It operates within a supply voltage range of 3.0 to 3.6 V and is designed for applications requiring efficient processing capabilities. The device's thermal performance is influenced by the ambient temperature and the thermal resistance characteristics of the package, which can be optimized through various cooling methods. This microcontroller is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSP56F803BU80E - 085433-DSP56F803BU80E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSP56F803BU80E
085433-DSP56F803BU80E
Embedded - Embedded - Microcontrollers - DSP56F803BU80E 085433-DSP56F803BU80E
Manufacturer: NXP Win Source Part Number: 085433-DSP56F803BU80 E Packaging: Tray Core Processor: 56800 Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Family Name: DSP56F803 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 16 Alternative Parts (Cross-Reference): DSPIC33EP256MU810-I/ PF; dsPIC30F3011ATP-E/PF ; dsPIC30F3011BTP-E/PF ; MB96F647RBPMC-GSE2; Introduction Date: June 28, 2005 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 085433-DSP56F803BU80E
Packaging: Tray
Core Processor: 56800
Number of I/O: 16
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: External
Family Name: DSP56F803
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 16
Alternative Parts (Cross-Reference): DSPIC33EP256MU810-I/PF; dsPIC30F3011ATP-E/PF; dsPIC30F3011BTP-E/PF; MB96F647RBPMC-GSE2;
Introduction Date: June 28, 2005
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-DSP56F803BU80E
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-DSP56F803BU80E
IC MCU 16BIT 64KB FLASH 100LQFP Product overview: DSP56F803BU80E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F803BU80E can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100LQFP Product overview: DSP56F803BU80E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F803BU80E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSP56F803BU80E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DSP56F803BU80E-ND
Microcontrollers DSP56F803BU80E-ND
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - DSP56F803BU80E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSP56F803BU80E
Microcontrollers DSP56F803BU80E
56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - DSP56F803BU80E - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSP56F803BU80E
Microcontrollers DSP56F803BU80E
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - DSP56F803BU80E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSP56F803BU80E
Embedded - Microcontrollers DSP56F803BU80E
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSP56F803BU80E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSP56F803BU80E
Integrated Circuits (ICs) - Embedded - Microcontrollers DSP56F803BU80E
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 085433-DSP56F803BU80E 685-DSP56F803BU80E DSP56F803BU80E-ND DSP56F803BU80E DSP56F803BU80E DSP56F803BU80E DSP56F803BU80E
Product Name Embedded - Embedded - Microcontrollers - DSP56F803BU80E 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details