Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169930-DSP56F802TA8
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: DSP56F802TA80E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F802TA80E can be used for catalog matching and distributor lookup.
IC MCU 16BIT 16KB FLASH 32LQFP
56800 56F8xx Microcontroller IC 16-Bit 80MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
56800 56F8xx Microcontroller IC 16-Bit 80MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1169930-DSP56F802TA80E | 685-DSP56F802TA80E | DSP56F802TA80E | DSP56F802TA80E | DSP56F802TA80E | DSP56F802TA80E |
| Product Name | Embedded - Embedded - Microcontrollers - DSP56F802TA80E | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | ||||
| Package Type | Other; Tray | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP | QFP |