DSP, 16 BIT SIZE, 16-EXT BIT, 24 Product overview: DSP56858VF120 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56858VF120 can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169927-DSP56858VF12
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
DSP, 16 BIT SIZE, 16-EXT BIT, 24
56800E - Microcontroller IC 16-Bit 120MHz 80KB (40K x 16) SRAM 144-MAPBGA (13x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSP56858VF120 | 1169927-DSP56858VF120 | DSP56858VF120 | DSP56858VF120 |
| Product Name | 16-bit 16 BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSP56858VF120 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 1.62 to 1.98 volts | 1.98 volts | ||
| Package Type | Other; Bulk | BGA; Other; 144-LBGA | BGA; Other; 144-LBGA | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |