Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169926-DSP56858FVE
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 80KB SRAM 144LQFP Product overview: DSP56858FVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56858FVE can be used for catalog matching and distributor lookup.
56800E 568xx Microcontroller IC 16-Bit 120MHz 80KB (40K x 16) SRAM 144-LQFP (20x20)
56800E 568xx Microcontroller IC 16-Bit 120MHz 80KB (40K x 16) SRAM 144-LQFP (20x20)
IC MCU 16BIT 80KB SRAM 144LQFP
IC MCU 16BIT 80KB SRAM 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1169926-DSP56858FVE | 685-DSP56858FVE | DSP56858FVE-ND | DSP56858FVE | DSP56858FVE | DSP56858FVE |
| Product Name | Embedded - Embedded - Microcontrollers - DSP56858FVE | 16-bit 16BIT 80KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | ||
| Supply Voltage | 1.62 to 1.98 volts | 1.62 to 1.98 volts | 1.98 volts | |||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |