Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169922-DSP56853FGE
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
56800E 568xx Microcontroller IC 16-Bit 120MHz 24KB (12K x 16) SRAM 128-LQFP (14x20)
IC MCU 16BIT 24KB SRAM 128LQFP Product overview: DSP56853FGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56853FGE can be used for catalog matching and distributor lookup.
IC MCU 16BIT 24KB SRAM 128LQFP
IC MCU 16BIT 24KB SRAM 128LQFP
56800E 568xx Microcontroller IC 16-Bit 120MHz 24KB (12K x 16) SRAM 128-LQFP (14x20)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1169922-DSP56853FGE | DSP56853FGE-ND | 685-DSP56853FGE | DSP56853FGE | DSP56853FGE | DSP56853FGE |
| Product Name | Embedded - Embedded - Microcontrollers - DSP56853FGE | Microcontrollers | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 24 KB | |||||
| ROM Type | SRAM | SRAM |