IC MCU 16BIT 12KB SRAM 81MAPBGA Product overview: DSP56852VFE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56852VFE can be used for catalog matching and distributor lookup.
56800E 568xx Microcontroller IC 16-Bit 120MHz 12KB (6K x 16) SRAM 81-MAPBGA (8x8)
Manufacturer: NXP
Win Source Part Number: 917609-DSP56852VFE
Series: 568xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 56800E series Microcontroller IC 16-Bit 120MHz 12KB (6K x 16) SRAM 81-MAPBGA (8x8)
Core Processor: 56800E
Speed: 120MHz
Package: 81-LFBGA
Package: Tray
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, SPI, SSI
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 12KB (6K x 16)
Program Memory Type: SRAM
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.3V
Part Status: Obsolete
Family Name: DSP568
Categories: Integrated Circuits (ICs)
Case / Package: 81-MAPBGA (8x8)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 348
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 12KB SRAM 81MAPBGA
56800E 568xx Microcontroller IC 16-Bit 120MHz 12KB (6K x 16) SRAM 81-MAPBGA (8x8)
56800E 568xx Microcontroller IC 16-Bit 120MHz 12KB (6K x 16) SRAM 81-MAPBGA (8x8)
IC MCU 16BIT 12KB SRAM 81MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSP56852VFE | DSP56852VFE-ND | 917609-DSP56852VFE | DSP56852VFE | DSP56852VFE | DSP56852VFE | DSP56852VFE |
| Product Name | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - DSP56852VFE | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 4 KB | 4 KB | 12 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 3.3 volts | |||
| Package Type | Other; Bulk | Other; 81-LFBGA | PBGA; Other; 81-MAPBGA (8x8) | BGA; Other; 81-LFBGA | BGA; Other; 81-LFBGA | BGA; Other; 81-LFBGA | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |