NXP Semiconductors DSP (Digital Signal Processors) DSP56301VF80

Description
IC DSP 24BIT 80MHZ 252-BGA
Request a Quote Datasheet
Description
IC DSP 24BIT 80MHZ 252-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSP56301VF80-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSP56301VF80-ND
DSP (Digital Signal Processors) DSP56301VF80-ND
IC DSP 24BIT 80MHZ 252-BGA

IC DSP 24BIT 80MHZ 252-BGA

Buy Now Datasheet
24BIT 80MHZ BGA Dsp - 698-DSP56301VF80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT 80MHZ BGA Dsp
698-DSP56301VF80
24BIT 80MHZ BGA Dsp 698-DSP56301VF80
IC DSP 24BIT 80MHZ 252-BGA Product overview: DSP56301VF80 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 80MHZ, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 80MHZ, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56301VF80 can be used for catalog matching and distributor lookup.

IC DSP 24BIT 80MHZ 252-BGA Product overview: DSP56301VF80 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 80MHZ, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 80MHZ, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56301VF80 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56301VF80
1169911-DSP56301VF80
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56301VF80 1169911-DSP56301VF80
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1169911-DSP56301VF80 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169911-DSP56301VF80
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
DSP (Digital Signal Processors) - DSP56301VF80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP56301VF80
DSP (Digital Signal Processors) DSP56301VF80
IC DSP 24BIT 80MHZ 252-BGA

IC DSP 24BIT 80MHZ 252-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSP56301VF80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSP56301VF80
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP56301VF80
IC DSP 24BIT 80MHZ 252-BGA

IC DSP 24BIT 80MHZ 252-BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - DSP56301VF80 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DSP56301VF80
Embedded - DSP (Digital Signal Processors) DSP56301VF80
IC DSP 24BIT 80MHZ 252-BGA

IC DSP 24BIT 80MHZ 252-BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSP56301VF80-ND 698-DSP56301VF80 1169911-DSP56301VF80 DSP56301VF80 DSP56301VF80 DSP56301VF80
Product Name DSP (Digital Signal Processors) 24BIT 80MHZ BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DSP56301VF80 DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 24-Bit 24-Bit
Supply Voltage 3.3V
Package Type BGA; Other; 252-BGA Other; Tray BGA; Other; 252-BGA
Pin Count 252
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LKSZ-264 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details