NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP DEVKIT-S12VR64

Description
Win Source Part Number: 998836-DEVKIT-S12VR6 4 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: S12 MagniV Type: MCU 16-Bit Core Processor: HCS12 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: S12VR64 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935326669598 Base Product Number: DEVKIT
Request a Quote Datasheet
Description
Win Source Part Number: 998836-DEVKIT-S12VR6 4 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: S12 MagniV Type: MCU 16-Bit Core Processor: HCS12 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: S12VR64 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935326669598 Base Product Number: DEVKIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 998836-DEVKIT-S12VR64 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
998836-DEVKIT-S12VR64
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 998836-DEVKIT-S12VR64
Win Source Part Number: 998836-DEVKIT-S12VR6 4 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: S12 MagniV Type: MCU 16-Bit Core Processor: HCS12 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: S12VR64 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935326669598 Base Product Number: DEVKIT

Win Source Part Number: 998836-DEVKIT-S12VR64
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: S12 MagniV
Type: MCU 16-Bit
Core Processor: HCS12
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: S12VR64
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935326669598
Base Product Number: DEVKIT

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - DEVKIT-S12VR64-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
DEVKIT-S12VR64-ND
Embedded MCU, DSP Evaluation Boards DEVKIT-S12VR64-ND
S12VR64 S12 MagniV HCS12 MCU 16-Bit Embedded Evaluation Board

S12VR64 S12 MagniV HCS12 MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - S08 / S12
DEVKIT-S12VR64
Development Boards & Kits - S08 / S12 DEVKIT-S12VR64
Development Boards & Kits - S08 / S12 DEVKIT plus for S12VR64 microcontroller

Development Boards & Kits - S08 / S12 DEVKIT plus for S12VR64 microcontroller

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - S08 / S12
DEVKIT-S12VR64
Development Boards & Kits - S08 / S12 DEVKIT-S12VR64
Development Boards & Kits - S08 / S12 DEVKIT plus for S12VR64 microcontroller

Development Boards & Kits - S08 / S12 DEVKIT plus for S12VR64 microcontroller

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - DEVKIT-S12VR64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
DEVKIT-S12VR64
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards DEVKIT-S12VR64
S12VR64 EVAL BRD

S12VR64 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 998836-DEVKIT-S12VR64 DEVKIT-S12VR64-ND DEVKIT-S12VR64 DEVKIT-S12VR64
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - S08 / S12 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MAR-8ASM,WW107,50 OHM/ RoHS - TB-411-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1793734 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details