NXP Semiconductors Demo Board, Mcu; Silicon Manufacturer Nxp DEMOS08AC60KIT

Description
DEMO BOARD, MCU; Silicon Manufacturer:NXP; No. of Bits:8bit; Silicon Family Name:HCS08; Core Architecture:HCS08; Core Sub-Architecture:HCS 08; Silicon Core Number:MC9S08AC60; Kit Contents:Demo Board MC9S08AC60; Product Range:- RoHS Compliant: Yes
Description
DEMO BOARD, MCU; Silicon Manufacturer:NXP; No. of Bits:8bit; Silicon Family Name:HCS08; Core Architecture:HCS08; Core Sub-Architecture:HCS 08; Silicon Core Number:MC9S08AC60; Kit Contents:Demo Board MC9S08AC60; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DEMO BOARD, MCU from NXP is designed for quick evaluation of microcontroller applications. It supports both 8-bit and 32-bit architectures, specifically featuring the MC9S08AC128 and MCF51AC256 daughter cards. The board includes essential components such as a barrel connector for external power, a power switch, and a reset pushbutton. It also features user interface elements like pushbutton switches and LEDs, as well as a potentiometer and an MMA7260 accelerometer for additional functionality. The board is equipped with an embedded BDM Multilink for programming and debugging, and it operates with a 4 MHz crystal. Default jumper settings are provided for ease of use, facilitating a straightforward setup process. This product is suitable for engineers looking to rapidly prototype and test applications within the AC family of microcontrollers.

Datasheet Summary
Powered by GS/AI

The DEMO BOARD, MCU from NXP is designed for quick evaluation of microcontroller applications. It supports both 8-bit and 32-bit architectures, specifically featuring the MC9S08AC128 and MCF51AC256 daughter cards. The board includes essential components such as a barrel connector for external power, a power switch, and a reset pushbutton. It also features user interface elements like pushbutton switches and LEDs, as well as a potentiometer and an MMA7260 accelerometer for additional functionality. The board is equipped with an embedded BDM Multilink for programming and debugging, and it operates with a 4 MHz crystal. Default jumper settings are provided for ease of use, facilitating a straightforward setup process. This product is suitable for engineers looking to rapidly prototype and test applications within the AC family of microcontrollers.

Suppliers

Company
Product
Description
Supplier Links
Demo Board, Mcu; Silicon Manufacturer Nxp - 12N5738 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Mcu; Silicon Manufacturer Nxp
12N5738
Demo Board, Mcu; Silicon Manufacturer Nxp 12N5738
DEMO BOARD, MCU; Silicon Manufacturer:NXP; No. of Bits:8bit; Silicon Family Name:HCS08; Core Architecture:HCS08; Core Sub-Architecture:HCS 08; Silicon Core Number:MC9S08AC60; Kit Contents:Demo Board MC9S08AC60; Product Range:- RoHS Compliant: Yes

DEMO BOARD, MCU; Silicon Manufacturer:NXP; No. of Bits:8bit; Silicon Family Name:HCS08; Core Architecture:HCS08; Core Sub-Architecture:HCS08; Silicon Core Number:MC9S08AC60; Kit Contents:Demo Board MC9S08AC60; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 12N5738
Product Name Demo Board, Mcu; Silicon Manufacturer Nxp
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADT,CD,RU 50 OHM - TB-375 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576760 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-RC-ND - DigiKey
Specs
Supported System Transceiver
View Details
2 suppliers