NXP Semiconductors Embedded MCU, DSP Evaluation Boards DEMO9S08AW60E

Description
MC9S08AW60 HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MC9S08AW60 HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - DEMO9S08AW60E-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
DEMO9S08AW60E-ND
Embedded MCU, DSP Evaluation Boards DEMO9S08AW60E-ND
MC9S08AW60 HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board

MC9S08AW60 HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - DEMO9S08AW60E - 788103-DEMO9S08AW60E - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - DEMO9S08AW60E
788103-DEMO9S08AW60E
Evaluation Boards - Embedded - MCU, DSP - DEMO9S08AW60E 788103-DEMO9S08AW60E
Manufacturer: NXP Win Source Part Number: 788103-DEMO9S08AW60E Series: HCS08 Type: MCU 8-Bit Core Processor: HCS08 For Use With/Related Products: MC9S08AW60 Mounting: Socket Contents: Board(s), Cable(s) Family Name: DEMO9S08AW60E Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: January 14, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 788103-DEMO9S08AW60E
Series: HCS08
Type: MCU 8-Bit
Core Processor: HCS08
For Use With/Related Products: MC9S08AW60
Mounting: Socket
Contents: Board(s), Cable(s)
Family Name: DEMO9S08AW60E
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: January 14, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aw60, Usb To Bdm Interface, Demo Board; Silicon Manufacturer Nxp - 81K1830 - Newark, An Avnet Company
Chicago, IL, United States
Aw60, Usb To Bdm Interface, Demo Board; Silicon Manufacturer Nxp
81K1830
Aw60, Usb To Bdm Interface, Demo Board; Silicon Manufacturer Nxp 81K1830
AW60, USB TO BDM INTERFACE, DEMO BOARD; Silicon Manufacturer:NXP; No. of Bits:8bit; Silicon Family Name:S08AW; Core Architecture:HCS08; Core Sub-Architecture:HCS 08; Silicon Core Number:MC9S08; Product Range:- RoHS Compliant: Yes

AW60, USB TO BDM INTERFACE, DEMO BOARD; Silicon Manufacturer:NXP; No. of Bits:8bit; Silicon Family Name:S08AW; Core Architecture:HCS08; Core Sub-Architecture:HCS08; Silicon Core Number:MC9S08; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - DEMO9S08AW60E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
DEMO9S08AW60E
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards DEMO9S08AW60E
MC9S08AW60 EVAL BRD

MC9S08AW60 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - S08 / S12
DEMO9S08AW60E
Development Boards & Kits - S08 / S12 DEMO9S08AW60E
Development Boards & Kits - S08 / S12 DEMO BOARD FOR THE 9S08A

Development Boards & Kits - S08 / S12 DEMO BOARD FOR THE 9S08A

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - S08 / S12
DEMO9S08AW60E
Development Boards & Kits - S08 / S12 DEMO9S08AW60E
Development Boards & Kits - S08 / S12 DEMO BOARD FOR THE 9S08A

Development Boards & Kits - S08 / S12 DEMO BOARD FOR THE 9S08A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number DEMO9S08AW60E-ND 788103-DEMO9S08AW60E 81K1830 DEMO9S08AW60E DEMO9S08AW60E
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - DEMO9S08AW60E Aw60, Usb To Bdm Interface, Demo Board; Silicon Manufacturer Nxp Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - S08 / S12
Manufacturer NXP USA INC.; Other NXP; Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Tools - 2576774 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 994-1040-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
2 suppliers
TB,BPF, HZ1198, RG, 50 OHM - TB-400+ - Mini-Circuits
Specs
Category Developement Board
View Details
2 suppliers