NXP Semiconductors Voltage Regulators - Linear DC6M602X6/1215A135

Description
Switching Regulator IC Output
Description
Switching Regulator IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The DC6M602X6/1215A135 is a step-down DC-to-DC buck converter from the DC6M60xX6 family, designed for high efficiency in battery-driven applications. It operates at a switching frequency of 6 MHz and can deliver a maximum output current of 650 mA. The device accepts input voltages ranging from 2.3 V to 5.5 V and provides selectable fixed output voltages of 1.2 V or 1.5 V, depending on the mode configuration. This converter features an efficiency of up to 95%, which contributes to extended battery life in portable devices. It includes a soft start function to limit inrush current, as well as short circuit and over-temperature protection for enhanced reliability. The output ripple is extremely low in both Pulse Frequency Modulation (PFM) and Pulse Width Modulation (PWM) modes. The device is packaged in a wafer-level chip-size package (WLCSP) with a compact footprint, making it suitable for space-constrained applications such as smartphones, tablet PCs, and portable media players.

Datasheet Summary
Powered by GS/AI

The DC6M602X6/1215A135 is a step-down DC-to-DC buck converter from the DC6M60xX6 family, designed for high efficiency in battery-driven applications. It operates at a switching frequency of 6 MHz and can deliver a maximum output current of 650 mA. The device accepts input voltages ranging from 2.3 V to 5.5 V and provides selectable fixed output voltages of 1.2 V or 1.5 V, depending on the mode configuration. This converter features an efficiency of up to 95%, which contributes to extended battery life in portable devices. It includes a soft start function to limit inrush current, as well as short circuit and over-temperature protection for enhanced reliability. The output ripple is extremely low in both Pulse Frequency Modulation (PFM) and Pulse Width Modulation (PWM) modes. The device is packaged in a wafer-level chip-size package (WLCSP) with a compact footprint, making it suitable for space-constrained applications such as smartphones, tablet PCs, and portable media players.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - DC6M602X6/1215A135 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
DC6M602X6/1215A135
Voltage Regulators - Linear DC6M602X6/1215A135
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number DC6M602X6/1215A135
Product Name Voltage Regulators - Linear
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Battery Management IC - 815-BQ24150YFFR - Utmel Electronic Limited
Specs
Type 20-UFBGA, DSBGA
Pins 20
IQ 5000 µA
View Details
2 suppliers
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details