Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 425mA 6-XFBGA, WLCSP
IC REG BUCK 2.85V 425MA 6WLCSP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | DC6M401X6/285S,135 | DC6M401X6/285S,135 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-XFBGA, WLCSP | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.85 to ? volts |