IC SCREEN CNTRL 12BIT 32QFN Product overview: CRTOUCHB10VFM from NXP Semiconductors is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-CRTOUCHB10VFM can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 847681-CRTOUCHB10VFM
Features: Touchscreen Controller Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Touchscreen Controller, 4 or 5 Wire Resistive 12 b I²C, UART Interface 32-QFN (5x5)
IC SCREEN CNTRL 12BIT 32QFN
Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, UART Interface 32-QFN (5x5)
Touchscreen Controller 3 Wire Capacitive 8 b I²C, UART Interface 32-QFN (5x5)
IC SCREEN CNTRL 12BIT 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-CRTOUCHB10VFM | 847681-CRTOUCHB10VFM | CRTOUCHB10VFM-ND | CRTOUCHB10VFM | CRTOUCHB10VFM | CRTOUCHB10VFM | CRTOUCHB10VFM |
| Product Name | 12BIT Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - CRTOUCHB10VFM | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Capacitive |