RFID Reader IC 13.56MHz ISO 14443, ISO 15693, 18000-3, MIFARE, NFC I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
IC RFID READER 13.56MHZ 32HVQFN
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | CLRC66302HN,157 | CLRC66302HN,157 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader |
| Interface | I²C, SPI, UART | |
| Features | RoHS | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V |