IC RFID READER 13.56MHZ 32HVQFN
IC RFID READER 13.56MHZ 32HVQFN
RFID Reader IC 13.56MHz ISO 14443, ISO 15693, 18000-3, MIFARE, NFC I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CLRC66302HN,151 | CLRC66302HN,151 | CLRC66302HN,151 |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Device Type | RFID Reader | Receiver | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | |
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |