NXP Semiconductors RFID, RF Access, Monitoring ICs - CLRC63201T/0FE,112 CLRC63201T/0FE,112

Description
Manufacturer: NXP Win Source Part Number: 1029477-CLRC63201T/0 FE,112 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1029477-CLRC63201T/0 FE,112 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - CLRC63201T/0FE,112 - 1029477-CLRC63201T/0FE,112 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - CLRC63201T/0FE,112
1029477-CLRC63201T/0FE,112
RFID, RF Access, Monitoring ICs - CLRC63201T/0FE,112 1029477-CLRC63201T/0FE,112
Manufacturer: NXP Win Source Part Number: 1029477-CLRC63201T/0 FE,112 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1029477-CLRC63201T/0FE,112
Packaging: Tube/Rail
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693, MIFARE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 32-SO
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1029477-CLRC63201T/0FE,112
Product Name RFID, RF Access, Monitoring ICs - CLRC63201T/0FE,112
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers