34 dB, 870 MHz GaAs push-pull forward amplifier Product overview: CGY888C from NXP Semiconductors is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870 MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 870 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-CGY888C can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1161451-CGY888C
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-CGY888C | 1161451-CGY888C |
| Product Name | 870 MHz Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - CGY888C |