NXP Semiconductors Logic - Logic - Signal Switches, Multiplexers, Decoders - CBTV4010EE CBTV4010EE

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051352-CBTV4010EE Mounting: SMD (SMT) Data Rate: 400 Mbps Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051352-CBTV4010EE Mounting: SMD (SMT) Data Rate: 400 Mbps Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBTV4010EE - 1051352-CBTV4010EE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBTV4010EE
1051352-CBTV4010EE
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBTV4010EE 1051352-CBTV4010EE
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051352-CBTV4010EE Mounting: SMD (SMT) Data Rate: 400 Mbps Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051352-CBTV4010EE
Mounting: SMD (SMT)
Data Rate: 400 Mbps
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1051352-CBTV4010EE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CBTV4010EE
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-input multiplexer - 74HC151PW-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT403-1 SOT403-1
View Details
3 suppliers
 - 54F157/BFA - Rochester Electronics
Specs
Package Type CFP16
View Details
3 suppliers