Manufacturer: NXP
Win Source Part Number: 118712-CBTS3253DB,11
Packaging: Tube/Rail
Type: Multiplexer/Demultip
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Multiplexer/Demultip
IC MUX/DEMUX 2 X 4:1 16SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 118712-CBTS3253DB,112 | CBTS3253DB,112-ND | CBTS3253DB,112 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CBTS3253DB,112 | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts |