NEXPERIA BZX884 - VOLTAGE REGULA Product overview: BZX884-B10,315 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX884-B10,315 can be used for catalog matching and distributor lookup.
Zener Diode, 10V V(Z), 2%, 0.25W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096501-BZX884-B10,31
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automation & Process Control
Quantity per package: 10k pcs
NEXPERIA BZX884 - VOLTAGE REGULA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX884-B10,315 | BZX884-B10,315 | 096501-BZX884-B10,315 | BZX884-B10,315 |
| Product Name | Zener Diode | Diodes - Zener - Single - BZX884-B10,315 | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Bulk | SOD882 | DFN1006-2 | DFN1006-2 |
| ZZT | 10 ohms | 10 ohms | 10 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | Active |