Win Source Part Number: 1050510-BZX84J-C47,1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 550 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 32.9 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): SZMM3Z47VT1G; TZMC30-GS08; TZMC27-GS08; TZMC16-GS08; MMSZ5243B-7-F; SZMM3Z68VT1G;
Fake Threat In the Open Market: 49 pct.
HTSUS: 0000.00.0000
Mfr: NXP Semiconductors
Other Names: 2156-BZX84J-C47,115-
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1050510-BZX84J-C47,115 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | SOD-323; SC-90, SOD-323F |