BZX84J-C16 - Zener Diode, 16V, 5%, 0.55W, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097389-BZX84J-C16,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 550mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX84J-C16,115 | 097389-BZX84J-C16,115 |
| Product Name | Diodes - Zener - Single - BZX84J-C16,115 | |
| Life Cycle Stage | Active | Active |
| Package | SOD323F | SOD-323; SOD-323F |
| RoHS Compliant | RoHS | |
| VZ | 16 volts |