Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103177-BZX84J-B5V1,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 550mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
DIODE ZENER 5.1V 550MW SOD323F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 103177-BZX84J-B5V1,115 | 568-BZX84J-B5V1,115TR-ND |
| Product Name | Diodes - Zener - Single - BZX84J-B5V1,115 | Single Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323F | |
| VZ | 5.1 volts | |
| ZZT | 60 ohms |