DIODE ZENER 43V 550MW SOD323F Product overview: BZX84J-B43 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 550MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84J-B43 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201894-BZX84J-B43
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 550mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-BZX84J-B43 | 201894-BZX84J-B43 |
| Product Name | 43V 550MW Zener Diode | Diodes - Zener - Single - BZX84J-B43 |
| Package | Reel - TR | SOD-323; SOD-323F |
| ZZT | 80 ohms | 80 ohms |
| PD | 550 milliwatts | 550 milliwatts |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |