NXP Semiconductors Discrete Semiconductor Products BZX84-C8V2

Description
Manufacturer: NXP Win Source Part Number: 238972-BZX84-C8V2 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84-C8V2 Alternative Parts (Cross-Reference): BZX84-C8V2,235; BZX84-C8V2/T1; BZX84-C8V2,215; BZX84C8.2BS; Introduction Date: April 26, 1996 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 238972-BZX84-C8V2 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84-C8V2 Alternative Parts (Cross-Reference): BZX84-C8V2,235; BZX84-C8V2/T1; BZX84-C8V2,215; BZX84C8.2BS; Introduction Date: April 26, 1996 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238972-BZX84-C8V2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238972-BZX84-C8V2
Discrete Semiconductor Products 238972-BZX84-C8V2
Manufacturer: NXP Win Source Part Number: 238972-BZX84-C8V2 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84-C8V2 Alternative Parts (Cross-Reference): BZX84-C8V2,235; BZX84-C8V2/T1; BZX84-C8V2,215; BZX84C8.2BS; Introduction Date: April 26, 1996 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 238972-BZX84-C8V2
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84-C8V2
Alternative Parts (Cross-Reference): BZX84-C8V2,235; BZX84-C8V2/T1; BZX84-C8V2,215; BZX84C8.2BS;
Introduction Date: April 26, 1996
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 238972-BZX84-C8V2
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck-Boost Pmic W/5 Ldo Outputs - ARG81400KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - 2312-ACT4533CYH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
2 suppliers
Switching Regulators - 1227224 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details