NXP Semiconductors Discrete Semiconductor Products BZX84-C7V5

Description
Manufacturer: NXP Win Source Part Number: 238969-BZX84-C7V5 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84-C7V5 Alternative Parts (Cross-Reference): BZX84C7V5LT116; BZX84C7V5LFHT116; 02CZ7.5-X(TE85L); Introduction Date: January 00, 1900 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 238969-BZX84-C7V5 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84-C7V5 Alternative Parts (Cross-Reference): BZX84C7V5LT116; BZX84C7V5LFHT116; 02CZ7.5-X(TE85L); Introduction Date: January 00, 1900 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238969-BZX84-C7V5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238969-BZX84-C7V5
Discrete Semiconductor Products 238969-BZX84-C7V5
Manufacturer: NXP Win Source Part Number: 238969-BZX84-C7V5 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84-C7V5 Alternative Parts (Cross-Reference): BZX84C7V5LT116; BZX84C7V5LFHT116; 02CZ7.5-X(TE85L); Introduction Date: January 00, 1900 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 238969-BZX84-C7V5
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84-C7V5
Alternative Parts (Cross-Reference): BZX84C7V5LT116; BZX84C7V5LFHT116; 02CZ7.5-X(TE85L);
Introduction Date: January 00, 1900
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
DIODE 7.5 V, 0.25 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Voltage Regulator Diode - 17568-BZX84-C7V5 - Utmel Electronic Limited
Hong Kong, China
DIODE 7.5 V, 0.25 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Voltage Regulator Diode
17568-BZX84-C7V5
DIODE 7.5 V, 0.25 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Voltage Regulator Diode 17568-BZX84-C7V5
DIODE 7.5 V, 0.25 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Voltage Regulator Diode

DIODE 7.5 V, 0.25 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Voltage Regulator Diode

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 238969-BZX84-C7V5 17568-BZX84-C7V5
Product Name Discrete Semiconductor Products DIODE 7.5 V, 0.25 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Voltage Regulator Diode
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1826777 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details