NXP Semiconductors Uncategorized - Unclassified BZX84-C3V9,215

Description
Win Source Part Number: 1232741-BZX84-C3V9,2 15 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: NXP USA Inc. Other Names: 954-BZX84-C3V9215,NE XNXPBZX84-C3V9,215,5 68-BZX84-C3V9,215TR, 2156-BZX84-C3V9,215 Base Product Number: BZX84
Request a Quote Datasheet
Description
Win Source Part Number: 1232741-BZX84-C3V9,2 15 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: NXP USA Inc. Other Names: 954-BZX84-C3V9215,NE XNXPBZX84-C3V9,215,5 68-BZX84-C3V9,215TR, 2156-BZX84-C3V9,215 Base Product Number: BZX84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uncategorized - Unclassified - 1232741-BZX84-C3V9,215 - Win Source Electronics
Laguna Hills, CA, United States
Uncategorized - Unclassified
1232741-BZX84-C3V9,215
Uncategorized - Unclassified 1232741-BZX84-C3V9,215
Win Source Part Number: 1232741-BZX84-C3V9,2 15 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: NXP USA Inc. Other Names: 954-BZX84-C3V9215,NE XNXPBZX84-C3V9,215,5 68-BZX84-C3V9,215TR, 2156-BZX84-C3V9,215 Base Product Number: BZX84

Win Source Part Number: 1232741-BZX84-C3V9,215
Category: Uncategorized>Unclassified
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: NXP USA Inc.
Other Names: 954-BZX84-C3V9215,NEXNXPBZX84-C3V9,215,568-BZX84-C3V9,215TR,2156-BZX84-C3V9,215
Base Product Number: BZX84

Buy Now Datasheet
Single Zener Diodes - 568-BZX84-C3V9,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
568-BZX84-C3V9,215TR-ND
Single Zener Diodes 568-BZX84-C3V9,215TR-ND
DIODE ZENER 3.9V 250MW TO236AB

DIODE ZENER 3.9V 250MW TO236AB

Buy Now Datasheet
 - BZX84-C3V9,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.9V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB

Zener Diode, 3.9V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
DIODE ZENER 3.9V 250MW TO236AB

DIODE ZENER 3.9V 250MW TO236AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1232741-BZX84-C3V9,215 568-BZX84-C3V9,215TR-ND BZX84-C3V9,215 BZX84-C3V9,215
Product Name Uncategorized - Unclassified Single Zener Diodes Diodes
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data