NXP Semiconductors Diodes - Zener - Single - BZX84-B33,215 BZX84-B33,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 110833-BZX84-B33,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 110833-BZX84-B33,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84-B33,215 - 110833-BZX84-B33,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84-B33,215
110833-BZX84-B33,215
Diodes - Zener - Single - BZX84-B33,215 110833-BZX84-B33,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 110833-BZX84-B33,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 110833-BZX84-B33,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 110833-BZX84-B33,215
Product Name Diodes - Zener - Single - BZX84-B33,215
Life Cycle Stage Active
Package TO-236AB (SOT23)
VZ 33 volts
ZZT 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C51X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1221231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details