NXP Semiconductors Diodes - Zener - Single - BZX84-B20,215 BZX84-B20,215

Description
Zener Diode, 20V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet
Description
Zener Diode, 20V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84-B20,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 20V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB

Zener Diode, 20V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84-B20,215 - 238851-BZX84-B20,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84-B20,215
238851-BZX84-B20,215
Diodes - Zener - Single - BZX84-B20,215 238851-BZX84-B20,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 238851-BZX84-B20,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 238851-BZX84-B20,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number BZX84-B20,215 238851-BZX84-B20,215
Product Name Diodes - Zener - Single - BZX84-B20,215
Life Cycle Stage Active Active
Package SOT23 TO-236AB (SOT23)
RoHS Compliant RoHS
VZ 20 volts
Unlock Full Specs
to access all available technical data