NXP Semiconductors Diodes - Zener - Single - BZX84-A33 BZX84-A33

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201881-BZX84-A33 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 700mV Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201881-BZX84-A33 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 700mV Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84-A33 - 201881-BZX84-A33 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84-A33
201881-BZX84-A33
Diodes - Zener - Single - BZX84-A33 201881-BZX84-A33
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201881-BZX84-A33 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 700mV Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201881-BZX84-A33
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 700mV
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
33V 250MW SOT23 Zener Diode - 295-BZX84-A33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 250MW SOT23 Zener Diode
295-BZX84-A33
33V 250MW SOT23 Zener Diode 295-BZX84-A33
DIODE ZENER 33V 250MW SOT23 Product overview: BZX84-A33 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 250MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 250MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84-A33 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 250MW SOT23 Product overview: BZX84-A33 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 250MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 250MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84-A33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 201881-BZX84-A33 295-BZX84-A33
Product Name Diodes - Zener - Single - BZX84-A33 33V 250MW SOT23 Zener Diode
Life Cycle Stage Active
Package TO-236AB (SOT23) Reel - TR
VZ 33 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 8652101 - RS Components, Ltd.
Specs
Package Sod-80c
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details